Rotronic Instrument Corp. Standard Meteo Probe HC2A-S3

Description
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries Features • Accuracy: ±0.8 %rh, ±0.1 K, at 23 °C ±5 K • Range of application: -50…100 °C / 0…100 %rh • Digital interface (UART) and scalable analog outputs, 0…1 V • Standard output scaling: 0…1 V = -40…60 °C / 0…100 %rh • Adjusted at 23 °C and 10, 35, 80 %rh APPLICATIONS Meteorological
Datasheet
Description
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries Features • Accuracy: ±0.8 %rh, ±0.1 K, at 23 °C ±5 K • Range of application: -50…100 °C / 0…100 %rh • Digital interface (UART) and scalable analog outputs, 0…1 V • Standard output scaling: 0…1 V = -40…60 °C / 0…100 %rh • Adjusted at 23 °C and 10, 35, 80 %rh APPLICATIONS Meteorological
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Meteo Probe - HC2A-S3 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Standard Meteo Probe
HC2A-S3
Standard Meteo Probe HC2A-S3
The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point. Applications HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries Features • Accuracy: ±0.8 %rh, ±0.1 K, at 23 °C ±5 K • Range of application: -50…100 °C / 0…100 %rh • Digital interface (UART) and scalable analog outputs, 0…1 V • Standard output scaling: 0…1 V = -40…60 °C / 0…100 %rh • Adjusted at 23 °C and 10, 35, 80 %rh APPLICATIONS Meteorological

The HC2A-S / HC2A-S3 is the most versatile probe from ROTRONIC and forms the basis of the product portfolio. It measures humidity and temperature and calculates the dew/frost point.

Applications
HVAC, food industry, building services equipment, paper, textile and pharmaceutical industries

Features
• Accuracy: ±0.8 %rh, ±0.1 K, at 23 °C ±5 K
• Range of application: -50…100 °C / 0…100 %rh
• Digital interface (UART) and scalable analog outputs, 0…1 V
• Standard output scaling: 0…1 V = -40…60 °C / 0…100 %rh
• Adjusted at 23 °C and 10, 35, 80 %rh

APPLICATIONS

  • Meteorological
Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Moisture Meters
Product Number HC2A-S3
Product Name Standard Meteo Probe
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Transmitter; Meter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy -0.8000 to 0.8000 %
Dew Point Range -58 to 212 F (-50 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Hygrometer - Model SDHmini - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Air Humidity Meter - PCE-320 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Hygrometers - 2769885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details