Rotronic Instrument Corp. Humidity Transmitter HF5

Description
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2 probe with the specific model being determined by the application. The measuring range is 0 to 100 %RH and -100 to 200°C (-148 to 392°F). The range will depending on the probe model selected. All HygroClip 2 probes feature durable sensors, consistent performance and can be used interchangeably to facilitate routine calibrations. The HF5 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF5 to a PC.
Datasheet
Description
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2 probe with the specific model being determined by the application. The measuring range is 0 to 100 %RH and -100 to 200°C (-148 to 392°F). The range will depending on the probe model selected. All HygroClip 2 probes feature durable sensors, consistent performance and can be used interchangeably to facilitate routine calibrations. The HF5 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF5 to a PC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity Transmitter - HF5 - Rotronic Instrument Corp.
Hauppauge, NY, USA
Humidity Transmitter
HF5
Humidity Transmitter HF5
The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2 probe with the specific model being determined by the application. The measuring range is 0 to 100 %RH and -100 to 200°C (-148 to 392°F). The range will depending on the probe model selected. All HygroClip 2 probes feature durable sensors, consistent performance and can be used interchangeably to facilitate routine calibrations. The HF5 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF5 to a PC.

The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip 2 probe with the specific model being determined by the application. The measuring range is 0 to 100 %RH and -100 to 200°C (-148 to 392°F). The range will depending on the probe model selected. All HygroClip 2 probes feature durable sensors, consistent performance and can be used interchangeably to facilitate routine calibrations. The HF5 transmitter is available in different configurations and has extensive settings and functions that can be configured and enabled with the ROTRONIC HW4 software after connecting the HF5 to a PC.

Supplier's Site Datasheet

Technical Specifications

  Rotronic Instrument Corp.
Product Category Moisture Meters
Product Number HF5
Product Name Humidity Transmitter
Technology Wet / Dry Bulb (Psychrometer)
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Transmitter; Meter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Air Humidity Meter - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details
Chilled Mirror Hygrometer - Optica Series - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details