Roscid Technologies Chilled Mirror Hygrometer DewTran® Series

Description
The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The hygrometer can be configured as a wall mount, duct mount, remote mount, or for flow through applications. User selectable, depending on options, unit displays (3 parameters) Dew Point (DP). Air temperature (T) and Relative Humidity (RH) or Barometric Pressure (BP), other units of measure are selectable. The unit offers stable, accurate and repeatable measurements that are traceable to NIST. Specification Features: Precision accuracy Dew point, Air temperature Relative Humidity (RH) Barometric pressure option (wall mount only) 2 alarms (NC) 2 4‐20 mA analog outputs (configurable) RS232 (programmable) Two line display Self-Aspirating (W and R-F) versions only Applications Applications Use: HVAC Clean Rooms Industrial Processes Pharmaceutical Environmental Chambers Glove Box
Datasheet
Description
The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The hygrometer can be configured as a wall mount, duct mount, remote mount, or for flow through applications. User selectable, depending on options, unit displays (3 parameters) Dew Point (DP). Air temperature (T) and Relative Humidity (RH) or Barometric Pressure (BP), other units of measure are selectable. The unit offers stable, accurate and repeatable measurements that are traceable to NIST. Specification Features: Precision accuracy Dew point, Air temperature Relative Humidity (RH) Barometric pressure option (wall mount only) 2 alarms (NC) 2 4‐20 mA analog outputs (configurable) RS232 (programmable) Two line display Self-Aspirating (W and R-F) versions only Applications Applications Use: HVAC Clean Rooms Industrial Processes Pharmaceutical Environmental Chambers Glove Box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chilled Mirror Hygrometer - DewTran® Series - Roscid Technologies
Woburn, MA, USA
Chilled Mirror Hygrometer
DewTran® Series
Chilled Mirror Hygrometer DewTran® Series
The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The hygrometer can be configured as a wall mount, duct mount, remote mount, or for flow through applications. User selectable, depending on options, unit displays (3 parameters) Dew Point (DP). Air temperature (T) and Relative Humidity (RH) or Barometric Pressure (BP), other units of measure are selectable. The unit offers stable, accurate and repeatable measurements that are traceable to NIST. Specification Features: Precision accuracy Dew point, Air temperature Relative Humidity (RH) Barometric pressure option (wall mount only) 2 alarms (NC) 2 4‐20 mA analog outputs (configurable) RS232 (programmable) Two line display Self-Aspirating (W and R-F) versions only Applications Applications Use: HVAC Clean Rooms Industrial Processes Pharmaceutical Environmental Chambers Glove Box

The DewTran® Series (patent pending) is a low cost, precision chilled mirror hygrometer that provides quick and accurate measurements of dew point, air temperature, humidity, or barometric pressure measurements. The hygrometer can be configured as a wall mount, duct mount, remote mount, or for flow through applications. User selectable, depending on options, unit displays (3 parameters) Dew Point (DP). Air temperature (T) and Relative Humidity (RH) or Barometric Pressure (BP), other units of measure are selectable. The unit offers stable, accurate and repeatable measurements that are traceable to NIST.

Specification

Features:

  • Precision accuracy
  • Dew point, Air temperature
  • Relative Humidity (RH)
  • Barometric pressure option (wall mount only)
  • 2 alarms (NC)
  • 2 4‐20 mA analog outputs (configurable)
  • RS232 (programmable)
  • Two line display
  • Self-Aspirating (W and R-F) versions only

Applications

Applications Use:

  • HVAC
  • Clean Rooms
  • Industrial Processes
  • Pharmaceutical
  • Environmental Chambers
  • Glove Box
Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Hygrometers and Humidity Measurement Instruments
Product Number DewTran® Series
Product Name Chilled Mirror Hygrometer
Variables Measured Relative Humidity; DewPoint
Form Factor Transmitter
Relative Humidity Range 0.0 to 95 %
Relative Humidity Accuracy -2 to 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Portable Hygrometer - Model SADP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Temperature Sensor - PCE-P18L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
View Details
Electronic Hygrotherm ETF 012 - 01230.0-00 - STEGO
Specs
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
Relative Humidity Range 50 to 90 %
View Details
Halogen Moisture Analyzer HE73 (115V) - 30237205 - METTLER TOLEDO Thermal Analysis
Specs
Variables Measured Moisture Content
Form Factor Analyzer
Digital Outputs Serial Interface
View Details