Roscid Technologies Trace Moisture Analyser TMA-2100

Description
The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install. The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done on air. Alarm set points are done at the factory NIST Traceable Calibration. Hart Protocol. Built-in self-test and diagnostics Features ✓ Easy and quick installation, no tools required ✓ -110C to 20C dew point sensor ✓ Protection for reverse polarity ✓ IP65 enclosure ✓ Remote mounted ✓ Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
Datasheet
Description
The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install. The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done on air. Alarm set points are done at the factory NIST Traceable Calibration. Hart Protocol. Built-in self-test and diagnostics Features ✓ Easy and quick installation, no tools required ✓ -110C to 20C dew point sensor ✓ Protection for reverse polarity ✓ IP65 enclosure ✓ Remote mounted ✓ Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trace Moisture Analyser - TMA-2100 - Roscid Technologies
Woburn, MA, USA
Trace Moisture Analyser
TMA-2100
Trace Moisture Analyser TMA-2100
The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install. The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done on air. Alarm set points are done at the factory NIST Traceable Calibration. Hart Protocol. Built-in self-test and diagnostics Features ✓ Easy and quick installation, no tools required ✓ -110C to 20C dew point sensor ✓ Protection for reverse polarity ✓ IP65 enclosure ✓ Remote mounted ✓ Flow through Stainless Steel sample chamber Applications: Medical Aerospace Gas Separator Semiconductors Natural Gas Air Dryers Petrochemical Industrial gas Power Generation Compressed Air

The TMA-2100 can accurately measure low levels of trace moisture in either PPMv or Degree C or F to -/+ 0.2C. It is very responsive and repeatable to 0.8C and easy to install.

The unit is offered with different ranges in either PPMv or C/F. If specific ranges are required or explosion (EX) proof requirements are needed, contact the factory.

Sensor

The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores

Calibration/Digital Interface

The calibration of the instrument can be done on air. Alarm set points are done at the factory

NIST Traceable Calibration.
Hart Protocol.
Built-in self-test and diagnostics

Features

✓ Easy and quick installation, no tools required
✓ -110C to 20C dew point sensor
✓ Protection for reverse polarity
✓ IP65 enclosure
✓ Remote mounted
✓ Flow through Stainless Steel sample chamber

Applications:
Medical
Aerospace
Gas Separator
Semiconductors
Natural Gas
Air Dryers
Petrochemical
Industrial gas
Power Generation
Compressed Air

Supplier's Site Datasheet

Technical Specifications

  Roscid Technologies
Product Category Moisture Meters
Product Number TMA-2100
Product Name Trace Moisture Analyser
Technology Nanopore Sensor
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
Form Factor Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Dew Point Transmitter - DewPro MMY30 - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint
View Details
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details