The DewTran®-LC is a precision dew point chilled mirror transmitter designed for accurate measurement of dew point across various applications, including HVAC, clean rooms, and industrial processes. It features a measurement range for dew point from -15°C to 50°C, with a repeatability of ±0.05°C and an accuracy of ±0.3°C. The device supports two 4-20mA outputs that are configurable, along with RS232 programmability for additional measurement options. It can also measure air temperature and barometric pressure, with the latter available only in wall mount configurations. The operating temperature range is -25°C to +95°C for remote units and -20°C to +60°C for wall mount units. The unit is lightweight, under 5 lbs, and has an IP66 enclosure rating, making it suitable for various environmental conditions.
The DewTran® -LC (patent pending) is a low cost, precision dew point chilled mirror transmitter that provides a quick and accurate measurement of dew point. The transmitter has one configuration and is designed for three different applications (wall mount, duct mount and pipe mount). The unit offers two additional options, air temperature (T) and Barometric Pressure (BP), and other units of measurement are selectable via the RS232. The unit offers stable, accurate and repeatable measurements that are traceable to NIST.
Features:
Applications Use:
| Roscid Technologies | |
|---|---|
| Product Category | Hygrometers and Humidity Measurement Instruments |
| Product Number | DewTran®-LC |
| Product Name | Precision Dew Point Chilled Mirror Transmitter |
| Variables Measured | Relative Humidity; DewPoint |
| Form Factor | Transmitter |
| Relative Humidity Range | 0.0 to 95 % |
| Relative Humidity Accuracy | -3 to 3 % |