Radicon Helical/Bevel Geared Motors Series K Helical Bevel geared motors

Description
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors have high load carrying capacities, increased efficiency over worm units, quiet running and reliability. The Series K geared motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Units are also available shaft mounted or with output flanges and are available for mounting horizontally or vertically. The units can also be offered with a bolt on torque reaction bracket and all variants are available either motorised or with an input shaft assembly. Unit Sizes: 03, 04, 05, 06, 07, 08, 09, 10 and 12 Input Power: Up to 90 kW (121 HP) Output Torque: Up to 12,300 Nm (109,000 lb.in.) Gear Ratios: Up to 160:1 in three stages, 10,000:1 in five stages, and 36,000:1 in six stages Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders Highly efficient right angled drive Motors fitted without modification Oil tight gear head Versatile mounting Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves energy and running costs Saves time when replacing failed motors Enables motor removal without oil spillage Shaft mounting or foot mounting with same gearbox Comprehensive range of speeds available
Description
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors have high load carrying capacities, increased efficiency over worm units, quiet running and reliability. The Series K geared motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Units are also available shaft mounted or with output flanges and are available for mounting horizontally or vertically. The units can also be offered with a bolt on torque reaction bracket and all variants are available either motorised or with an input shaft assembly. Unit Sizes: 03, 04, 05, 06, 07, 08, 09, 10 and 12 Input Power: Up to 90 kW (121 HP) Output Torque: Up to 12,300 Nm (109,000 lb.in.) Gear Ratios: Up to 160:1 in three stages, 10,000:1 in five stages, and 36,000:1 in six stages Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders Highly efficient right angled drive Motors fitted without modification Oil tight gear head Versatile mounting Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves energy and running costs Saves time when replacing failed motors Enables motor removal without oil spillage Shaft mounting or foot mounting with same gearbox Comprehensive range of speeds available

Suppliers

Company
Product
Description
Supplier Links
Helical/Bevel Geared Motors - Series K Helical Bevel geared motors - Radicon
Elland, West Yorkshire, United Kingdom
Helical/Bevel Geared Motors
Series K Helical Bevel geared motors
Helical/Bevel Geared Motors Series K Helical Bevel geared motors
Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors have high load carrying capacities, increased efficiency over worm units, quiet running and reliability. The Series K geared motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Units are also available shaft mounted or with output flanges and are available for mounting horizontally or vertically. The units can also be offered with a bolt on torque reaction bracket and all variants are available either motorised or with an input shaft assembly. Unit Sizes: 03, 04, 05, 06, 07, 08, 09, 10 and 12 Input Power: Up to 90 kW (121 HP) Output Torque: Up to 12,300 Nm (109,000 lb.in.) Gear Ratios: Up to 160:1 in three stages, 10,000:1 in five stages, and 36,000:1 in six stages Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders Highly efficient right angled drive Motors fitted without modification Oil tight gear head Versatile mounting Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves energy and running costs Saves time when replacing failed motors Enables motor removal without oil spillage Shaft mounting or foot mounting with same gearbox Comprehensive range of speeds available

Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages.

Series K - Right angle helical bevel geared motors have high load carrying capacities, increased efficiency over worm units, quiet running and reliability.

The Series K geared motor is designed with integral cast feet for base or end mounting and can be offered with single or double extended output shafts. Units are also available shaft mounted or with output flanges and are available for mounting horizontally or vertically. The units can also be offered with a bolt on torque reaction bracket and all variants are available either motorised or with an input shaft assembly.

Unit Sizes:03, 04, 05, 06, 07, 08, 09, 10 and 12
Input Power:Up to 90 kW (121 HP)
Output Torque:Up to 12,300 Nm (109,000 lb.in.)
Gear Ratios:Up to 160:1 in three stages, 10,000:1 in five stages, and 36,000:1 in six stages
Motor Sizes:IEC Frames from 63 to 280; NEMA Frames from 56 to 405

Features

  • Accepts standard IEC motors
  • Dimensionally Interchangeable with the market leaders
  • Highly efficient right angled drive
  • Motors fitted without modification
  • Oil tight gear head
  • Versatile mounting
  • Wide range of ratios

Benefits

  • Fast and low cost motor replacements readily available
  • No modification required when replacing existing gear unit
  • Saves energy and running costs
  • Saves time when replacing failed motors
  • Enables motor removal without oil spillage
  • Shaft mounting or foot mounting with same gearbox
  • Comprehensive range of speeds available
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearmotors
Product Number Series K Helical Bevel geared motors
Product Name Helical/Bevel Geared Motors
Motor Type AC Motor
Continuous Torque 108849.6 In-lbs (125510 kg-cm)
Gear Type Helical / Bevel; Bevel
Gearbox Ratio 160 to 36000 : 1
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 2619 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 1.22 in-oz/amp (8.59 mN-m/amp)
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-36V GP42-308 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.7 amps
View Details
Brushed DC Geared Motor - GB90 Series (90ZYT-170-24-76) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
 - PGM.W90 Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 13.5 VDC
Output Power 0.0121 HP
Continuous Current 1 amps
View Details