Radicon Compact Worm Geared Motors Worm Gear Series BS

Description
The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact design with high torque capacity. Series BS can be sold as a gearbox or complete geared motor. These units have proven very reliable in tough applications again and again. For tough applications such as wash down environments, we guarantee that our Environmental Solution will not peel. This solution allows you to have anti-corrosive protection similar to a stainless steel gearbox at a much lower cost. Leak Free and Tough Proven to be leak free, unit comes lubricated and sealed. High torque in a small space allows BS to be used in tight spaces, better utilizing your machine space. Designed with smooth surfaces which are ideal for wash down environments such as food and beverage facilities Product Specifications Unit Sizes: 40, 50, 63, 71 Output Torque: UUp to 310 Nm (2800 lb.in.) Gear Ratios: Up to 104:1 (without pre-step) Input Options: Solid shaft, IEC Flange and Servo Output Options: Solid shaft, IEC Flange and Servo
Description
The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact design with high torque capacity. Series BS can be sold as a gearbox or complete geared motor. These units have proven very reliable in tough applications again and again. For tough applications such as wash down environments, we guarantee that our Environmental Solution will not peel. This solution allows you to have anti-corrosive protection similar to a stainless steel gearbox at a much lower cost. Leak Free and Tough Proven to be leak free, unit comes lubricated and sealed. High torque in a small space allows BS to be used in tight spaces, better utilizing your machine space. Designed with smooth surfaces which are ideal for wash down environments such as food and beverage facilities Product Specifications Unit Sizes: 40, 50, 63, 71 Output Torque: UUp to 310 Nm (2800 lb.in.) Gear Ratios: Up to 104:1 (without pre-step) Input Options: Solid shaft, IEC Flange and Servo Output Options: Solid shaft, IEC Flange and Servo

Suppliers

Company
Product
Description
Supplier Links
Compact Worm Geared Motors - Worm Gear Series BS - Radicon
Elland, West Yorkshire, United Kingdom
Compact Worm Geared Motors
Worm Gear Series BS
Compact Worm Geared Motors Worm Gear Series BS
The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1. Our worm gear units have a compact design with high torque capacity. Series BS can be sold as a gearbox or complete geared motor. These units have proven very reliable in tough applications again and again. For tough applications such as wash down environments, we guarantee that our Environmental Solution will not peel. This solution allows you to have anti-corrosive protection similar to a stainless steel gearbox at a much lower cost. Leak Free and Tough Proven to be leak free, unit comes lubricated and sealed. High torque in a small space allows BS to be used in tight spaces, better utilizing your machine space. Designed with smooth surfaces which are ideal for wash down environments such as food and beverage facilities Product Specifications Unit Sizes: 40, 50, 63, 71 Output Torque: UUp to 310 Nm (2800 lb.in.) Gear Ratios: Up to 104:1 (without pre-step) Input Options: Solid shaft, IEC Flange and Servo Output Options: Solid shaft, IEC Flange and Servo

The Series BS Worm Gear is ideal for Washdown Environments with its smooth surfaces and environmental solution. Its avilable in 4 sizes and offers an Output Torque up to 310 Nm (2800 ib.in) and Gear Ratios up to 104:1.

Our worm gear units have a compact design with high torque capacity. Series BS can be sold as a gearbox or complete geared motor. These units have proven very reliable in tough applications again and again.

For tough applications such as wash down environments, we guarantee that our Environmental Solution will not peel. This solution allows you to have anti-corrosive protection similar to a stainless steel gearbox at a much lower cost.

Leak Free and Tough

  • Proven to be leak free, unit comes lubricated and sealed.
  • High torque in a small space allows BS to be used in tight spaces, better utilizing your machine space.
  • Designed with smooth surfaces which are ideal for wash down environments such as food and beverage facilities

Product Specifications

Unit Sizes:40, 50, 63, 71
Output Torque:UUp to 310 Nm (2800 lb.in.)
Gear Ratios:Up to 104:1 (without pre-step)
Input Options:Solid shaft, IEC Flange and Servo
Output Options:Solid shaft, IEC Flange and Servo
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearmotors
Product Number Worm Gear Series BS
Product Name Compact Worm Geared Motors
Motor Type AC Motor
Continuous Torque 2743.4 In-lbs (3163 kg-cm)
Gear Type Worm
Gearbox Ratio 104 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
Lightweight automotive rear seat quick horizontal adjustment motor - PGM.W043 series - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1863 HP
Gear Type Worm
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details