Radicon In-Line Helical Geared Motors Series M Inline Reducers

Description
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared motors and reducers provide a very efficient and compact drive solution to meet most requirements. The Series M geared motor range takes advantage of many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a series of speed reducing and geared motors offering high load carrying capacity, high efficiency, quiet running and reliability. Unit Sizes: 01, 02, 03, 04, 05, 06, 07, 08, 09, 10, 13, 14 Input Power: Up to 90kW (121HP) Output Torque: Up to 11,000Nm (97,350 lb.in) Gear Ratios: 1.4 to 70:1 double reduction, up to 250:1 triple reduction 16,200:1 in combined units Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders High ratio combinations in double reductions Motors fitted without modification Oil tight gear head Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves cost and efficiency Saves time when replacing failed motors Enables motor removal without oil spillage Comprehensive range of speeds available
Description
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared motors and reducers provide a very efficient and compact drive solution to meet most requirements. The Series M geared motor range takes advantage of many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a series of speed reducing and geared motors offering high load carrying capacity, high efficiency, quiet running and reliability. Unit Sizes: 01, 02, 03, 04, 05, 06, 07, 08, 09, 10, 13, 14 Input Power: Up to 90kW (121HP) Output Torque: Up to 11,000Nm (97,350 lb.in) Gear Ratios: 1.4 to 70:1 double reduction, up to 250:1 triple reduction 16,200:1 in combined units Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders High ratio combinations in double reductions Motors fitted without modification Oil tight gear head Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves cost and efficiency Saves time when replacing failed motors Enables motor removal without oil spillage Comprehensive range of speeds available

Suppliers

Company
Product
Description
Supplier Links
In-Line Helical Geared Motors - Series M Inline Reducers - Radicon
Elland, West Yorkshire, United Kingdom
In-Line Helical Geared Motors
Series M Inline Reducers
In-Line Helical Geared Motors Series M Inline Reducers
Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units. Series M helical inline geared motors and reducers provide a very efficient and compact drive solution to meet most requirements. The Series M geared motor range takes advantage of many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a series of speed reducing and geared motors offering high load carrying capacity, high efficiency, quiet running and reliability. Unit Sizes: 01, 02, 03, 04, 05, 06, 07, 08, 09, 10, 13, 14 Input Power: Up to 90kW (121HP) Output Torque: Up to 11,000Nm (97,350 lb.in) Gear Ratios: 1.4 to 70:1 double reduction, up to 250:1 triple reduction 16,200:1 in combined units Motor Sizes: IEC Frames from 63 to 280; NEMA Frames from 56 to 405 Features Accepts standard IEC motors Dimensionally Interchangeable with the market leaders High ratio combinations in double reductions Motors fitted without modification Oil tight gear head Wide range of ratios Benefits Fast and low cost motor replacements readily available No modification required when replacing existing gear unit Saves cost and efficiency Saves time when replacing failed motors Enables motor removal without oil spillage Comprehensive range of speeds available

Series M Inline Reducers come in 12 sizes with an Input Power up to 90Kw (121Hp) and an Output Torque up to 11,000 Nm (97,500 lb.in). Gear Ratios 8:1 for single reduction 70:1 for double reduction, 250:1 triple reduction and 16,200:1 for combined units.

Series M helical inline geared motors and reducers provide a very efficient and compact drive solution to meet most requirements.

The Series M geared motor range takes advantage of many years of accumulated design expertise, together with the use of high quality materials and components. The end result is a series of speed reducing and geared motors offering high load carrying capacity, high efficiency, quiet running and reliability.

Unit Sizes:01, 02, 03, 04, 05, 06, 07, 08, 09, 10, 13, 14
Input Power:Up to 90kW (121HP)
Output Torque:Up to 11,000Nm (97,350 lb.in)
Gear Ratios:1.4 to 70:1 double reduction, up to 250:1 triple reduction 16,200:1 in combined units
Motor Sizes:IEC Frames from 63 to 280; NEMA Frames from 56 to 405

Features

  • Accepts standard IEC motors
  • Dimensionally Interchangeable with the market leaders
  • High ratio combinations in double reductions
  • Motors fitted without modification
  • Oil tight gear head
  • Wide range of ratios

Benefits

  • Fast and low cost motor replacements readily available
  • No modification required when replacing existing gear unit
  • Saves cost and efficiency
  • Saves time when replacing failed motors
  • Enables motor removal without oil spillage
  • Comprehensive range of speeds available
Supplier's Site

Technical Specifications

  Radicon
Product Category Gearmotors
Product Number Series M Inline Reducers
Product Name In-Line Helical Geared Motors
Motor Type AC Motor
Continuous Torque 97345.1 In-lbs (112245 kg-cm)
Gear Type Helical
Gearbox Ratio 70 to 16200 : 1
Unlock Full Specs
to access all available technical data

Similar Products

IN-LINE Brushless Gearmotors - MMP BL44-297D-24V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
DC Geared Motor - WG5 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
 - PGM.WH50DR-25-13180D Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0268 HP
View Details