Radicon Small Series Worm Geared Motors Worm Gear Series AJ

Description
The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730 and 860 based on a single universal case for each size, giving a high degree of common parts and interchange ability. All units are designed with hollow output bores, output shafts can be fitted allowing handing to be changed without dismantling the unit. Double extended output shafts are also available. Series A Junior gives a choice of 10 ratios from 5/1 to 70/1 and important features include high efficiencies and load carrying capacities combined with long life and reliability. All units are lubricated for life to reduce maintenance to a minimum. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted Series A unit fitted to the input shaft. The range extends the ratios available up to the maximum of 4200/1 making them ideal for fitting to slow moving machinery. As with the single reduction units they are available in under driven, over-driven and vertical types, foot mounting and shaft mounting. All lubricated for life. Motorised Units Units are designed to be close coupled with standard dimension NEMA motors or are also available to accept standard dimension IEC motors. Lubricated for life - fit and forget Series A Junior units are factory filled with synthetic lubricant which means. No oil level checks, topping up, draining or re-filling No routine maintenance or danger of starting up without lubricant They will mount in any location, however inaccessible They are particularly suitable for locations where non contamination through leakage is essential. For units running at input speeds below 500 rev/min with either the input or output shaft vertical, also for the second stage of all double reduction units irrespective of shaft disposition the lubricant level is simply increased - see lubrication instructions.
Description
The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730 and 860 based on a single universal case for each size, giving a high degree of common parts and interchange ability. All units are designed with hollow output bores, output shafts can be fitted allowing handing to be changed without dismantling the unit. Double extended output shafts are also available. Series A Junior gives a choice of 10 ratios from 5/1 to 70/1 and important features include high efficiencies and load carrying capacities combined with long life and reliability. All units are lubricated for life to reduce maintenance to a minimum. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted Series A unit fitted to the input shaft. The range extends the ratios available up to the maximum of 4200/1 making them ideal for fitting to slow moving machinery. As with the single reduction units they are available in under driven, over-driven and vertical types, foot mounting and shaft mounting. All lubricated for life. Motorised Units Units are designed to be close coupled with standard dimension NEMA motors or are also available to accept standard dimension IEC motors. Lubricated for life - fit and forget Series A Junior units are factory filled with synthetic lubricant which means. No oil level checks, topping up, draining or re-filling No routine maintenance or danger of starting up without lubricant They will mount in any location, however inaccessible They are particularly suitable for locations where non contamination through leakage is essential. For units running at input speeds below 500 rev/min with either the input or output shaft vertical, also for the second stage of all double reduction units irrespective of shaft disposition the lubricant level is simply increased - see lubrication instructions.

Suppliers

Company
Product
Description
Supplier Links
Small Series Worm Geared Motors - Worm Gear Series AJ - Radicon
Elland, West Yorkshire, United Kingdom
Small Series Worm Geared Motors
Worm Gear Series AJ
Small Series Worm Geared Motors Worm Gear Series AJ
The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1 Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730 and 860 based on a single universal case for each size, giving a high degree of common parts and interchange ability. All units are designed with hollow output bores, output shafts can be fitted allowing handing to be changed without dismantling the unit. Double extended output shafts are also available. Series A Junior gives a choice of 10 ratios from 5/1 to 70/1 and important features include high efficiencies and load carrying capacities combined with long life and reliability. All units are lubricated for life to reduce maintenance to a minimum. Double Reduction Units (worm/worm) These units consist of a standard single reduction unit with a smaller shaft mounted Series A unit fitted to the input shaft. The range extends the ratios available up to the maximum of 4200/1 making them ideal for fitting to slow moving machinery. As with the single reduction units they are available in under driven, over-driven and vertical types, foot mounting and shaft mounting. All lubricated for life. Motorised Units Units are designed to be close coupled with standard dimension NEMA motors or are also available to accept standard dimension IEC motors. Lubricated for life - fit and forget Series A Junior units are factory filled with synthetic lubricant which means. No oil level checks, topping up, draining or re-filling No routine maintenance or danger of starting up without lubricant They will mount in any location, however inaccessible They are particularly suitable for locations where non contamination through leakage is essential. For units running at input speeds below 500 rev/min with either the input or output shaft vertical, also for the second stage of all double reduction units irrespective of shaft disposition the lubricant level is simply increased - see lubrication instructions.

The Series A Junior worm gear which is Lubricated For Life comes in 6 sizes and offers and Output Torque up to 950 Nm (8408 lb.in) and the Gear Ratios can be extended up to a maximum of 4200:1

Our series A junior worm gear range is offered in unit sizes 280, 410, 510, 610, 730 and 860 based on a single universal case for each size, giving a high degree of common parts and interchange ability.

All units are designed with hollow output bores, output shafts can be fitted allowing handing to be changed without dismantling the unit. Double extended output shafts are also available.

Series A Junior gives a choice of 10 ratios from 5/1 to 70/1 and important features include high efficiencies and load carrying capacities combined with long life and reliability. All units are lubricated for life to reduce maintenance to a minimum.

Double Reduction Units (worm/worm)

These units consist of a standard single reduction unit with a smaller shaft mounted Series A unit fitted to the input shaft. The range extends the ratios available up to the maximum of 4200/1 making them ideal for fitting to slow moving machinery. As with the single reduction units they are available in under driven, over-driven and vertical types, foot mounting and shaft mounting. All lubricated for life.

Motorised Units

Units are designed to be close coupled with standard dimension NEMA motors or are also available to accept standard dimension IEC motors.

Lubricated for life - fit and forget

Series A Junior units are factory filled with synthetic lubricant which means.

  • No oil level checks, topping up, draining or re-filling
  • No routine maintenance or danger of starting up without lubricant
  • They will mount in any location, however inaccessible
  • They are particularly suitable for locations where non contamination through leakage is essential.

For units running at input speeds below 500 rev/min with either the input or output shaft vertical, also for the second stage of all double reduction units irrespective of shaft disposition the lubricant level is simply increased - see lubrication instructions.

Supplier's Site

Technical Specifications

  Radicon
Product Category Gearmotors
Product Number Worm Gear Series AJ
Product Name Small Series Worm Geared Motors
Motor Type AC Motor
Continuous Torque 8407.1 In-lbs (9694 kg-cm)
Gear Type Worm
Gearbox Ratio 4200 : 1
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 24**...24*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 50:1 6 volts - L12-30-50-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297B-24V GP42-03.7 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details