SICK Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| Your Benefits Solve your safety applications simply and efficiently – with the safe 3D environment perception Use the precise 3D measurement data for automation tasks, e.g., contour-based navigation for your... | |
| Linear encoders consist of a read head (sensor) and a reference scale (measuring element). The non-contact principle of operation means that the position is determined without wear. The sensor uses... | |
| Measuring wheel systems use a wheel to record linear movements, which they then convert to speed or position values. These systems do not require a reference point on the surface... | |
| The MAX30 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The... | |
| The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The... | |
| Wire draw encoders consist of a wire draw mechanism and an encoder. The rotation of the drum, which is proportional to the length being measured, is recorded and output by... |
| << Prev |