SICK Reed/Hall-Effect/Magnetic Switch RE300-DA03P

Description
SAFETY SWITCH, RE300 SERIES, NON-CONTACT, MAGNETIC, 1-NO/1-NC CONTACTS, WITH INTEGRAL 3M CABLE, WITH ACTUATOR, (6025080). FREE 2 YEAR RADWELL WARRANTY
Description
SAFETY SWITCH, RE300 SERIES, NON-CONTACT, MAGNETIC, 1-NO/1-NC CONTACTS, WITH INTEGRAL 3M CABLE, WITH ACTUATOR, (6025080). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 702356 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
702356
Reed/Hall-Effect/Magnetic Switch 702356
SAFETY SWITCH, RE300 SERIES, NON-CONTACT, MAGNETIC, 1-NO/1-NC CONTACTS, WITH INTEGRAL 3M CABLE, WITH ACTUATOR, (6025080). FREE 2 YEAR RADWELL WARRANTY

SAFETY SWITCH, RE300 SERIES, NON-CONTACT, MAGNETIC, 1-NO/1-NC CONTACTS, WITH INTEGRAL 3M CABLE, WITH ACTUATOR, (6025080). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 702356
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Continuous-Time Switch Unipolar Switch - A1106LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details