SICK Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Absolute encoders generate information about position, angle, and rotation counts in type-specific angle steps. For this, a unique code pattern is assigned to each angle increment. The number of code... | |
| The ANS/ANM58 is a powerful 58 mm absolute encoder. The numerous shaft and flange types as well as axial and radial connections make it suitable for integration into many different... | |
| The ENM35-0KF0A024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, designed for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit... | |
| The ENM35-0KF0B024A is an absolute multiturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENM35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL®... | |
| The ENS35-0KF0A024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, designed for direct integration into servo motors. Communication interface: HIPERFACE DSL® Resolution per revolution: 24 bit... | |
| The ENS35-0KF0B024A is an absolute singleturn motor feedback system (encoder) using HIPERFACE DSL® communication, a special-device variant of the ENS35-0KF0A024A for direct integration into servo motors. Communication interface: HIPERFACE DSL®... |