SICK Angle, Linear Position Measuring 1223152

Description
MAX48N-32A10MC0500
Request a Quote Datasheet
Description
MAX48N-32A10MC0500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1223152-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1223152-ND
Angle, Linear Position Measuring 1882-1223152-ND
MAX48N-32A10MC0500

MAX48N-32A10MC0500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1223152-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1002156-A31315LOLATR-XY-S-SE-10 - Win Source Electronics
Specs
Sensor Technology Hall Effect Position Sensor
View Details
4 suppliers
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details