SICK Position, Proximity, Speed (Modules) 6025080

Description
Magnetic Reed Switch Magnet NO/NC Cable Flange Mount
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet NO/NC Cable Flange Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 1882-6025080-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
1882-6025080-ND
Position, Proximity, Speed (Modules) 1882-6025080-ND
Magnetic Reed Switch Magnet NO/NC Cable Flange Mount

Magnetic Reed Switch Magnet NO/NC Cable Flange Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-6025080-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Position, Proximity, Speed (Modules) - Industrial - 620-2014-ND - DigiKey
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details