Celera Motion Precision Linear Encoders OPS™ OPS-SM

Description
OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing total cost of ownership. Product Benefits: Easy Installation Wide alignment tolerance 100% optical index and limits reduces cabling and footprint Flexible mounting configurations Same sensor for tape and glass scales Intuitive tools High Performance Built-in interpolation and AGC High resolution and accuracy Low cyclical error and low jitter Low power consumption
Datasheet
Description
OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing total cost of ownership. Product Benefits: Easy Installation Wide alignment tolerance 100% optical index and limits reduces cabling and footprint Flexible mounting configurations Same sensor for tape and glass scales Intuitive tools High Performance Built-in interpolation and AGC High resolution and accuracy Low cyclical error and low jitter Low power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Encoders - OPS™ OPS-SM - Celera Motion
Bedford, MA, USA
Precision Linear Encoders
OPS™ OPS-SM
Precision Linear Encoders OPS™ OPS-SM
OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing total cost of ownership. Product Benefits: Easy Installation Wide alignment tolerance 100% optical index and limits reduces cabling and footprint Flexible mounting configurations Same sensor for tape and glass scales Intuitive tools High Performance Built-in interpolation and AGC High resolution and accuracy Low cyclical error and low jitter Low power consumption

OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass scales, minimizing total cost of ownership.

Product Benefits:

Easy Installation

  • Wide alignment tolerance
  • 100% optical index and limits reduces cabling and footprint
  • Flexible mounting configurations
  • Same sensor for tape and glass scales
  • Intuitive tools

High Performance

  • Built-in interpolation and AGC
  • High resolution and accuracy
  • Low cyclical error and low jitter
  • Low power consumption
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category Linear Position Sensors
Product Number OPS™ OPS-SM
Product Name Precision Linear Encoders
Sensor Technology Optical Linear Encoder; Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYcAT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 98.43 inch (15 to 2500 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details