Celera Motion Miniature Precision Linear Encoders ChipEncoder™ CE

Description
ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder breaks the price performance barrier to open new possibilities for your motion control designs Integrates with other components on your PC board for lowest total system cost; designed for low cost automated PC board assembly High resolution with on-board interpolation and digital output improves motion system accuracy and stability High speed capability enhances motion system performance Non-contact design for high reliability Small size enables ultra-miniature, low cost motion control
Datasheet
Description
ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder breaks the price performance barrier to open new possibilities for your motion control designs Integrates with other components on your PC board for lowest total system cost; designed for low cost automated PC board assembly High resolution with on-board interpolation and digital output improves motion system accuracy and stability High speed capability enhances motion system performance Non-contact design for high reliability Small size enables ultra-miniature, low cost motion control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Linear Encoders - ChipEncoder™ CE - Celera Motion
Bedford, MA, USA
Miniature Precision Linear Encoders
ChipEncoder™ CE
Miniature Precision Linear Encoders ChipEncoder™ CE
ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration. Benefits ChipEncoder breaks the price performance barrier to open new possibilities for your motion control designs Integrates with other components on your PC board for lowest total system cost; designed for low cost automated PC board assembly High resolution with on-board interpolation and digital output improves motion system accuracy and stability High speed capability enhances motion system performance Non-contact design for high reliability Small size enables ultra-miniature, low cost motion control

ChipEncoder is a modular digital interface SMT kit encoder system that combines small size with high resolution. ChipEncoder models feature built-in interpolation and mount directly on your PC board, providing significant space and cost savings through design integration.

Benefits

  • ChipEncoder breaks the price performance barrier to open new possibilities for your motion control designs
  • Integrates with other components on your PC board for lowest total system cost; designed for low cost automated PC board assembly
  • High resolution with on-board interpolation and digital output improves motion system accuracy and stability
  • High speed capability enhances motion system performance
  • Non-contact design for high reliability
  • Small size enables ultra-miniature, low cost motion control
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category Linear Position Sensors
Product Number ChipEncoder™ CE
Product Name Miniature Precision Linear Encoders
Sensor Technology Optical Linear Encoder; Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

CD080 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 78.74 inch (2000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details