Celera Motion Precision Linear Encoders Mercury™ MII6000

Description
Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body. Benefits Mercury II’s encoder technology achieves the highest resolution and accuracy in its class, with low cyclical error, low jitter, smaller sensors, and lower power consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest tape scale system available: only 6mm wide, including index and limits - less than 1/2 the width of other encoder systems. Broadest Alignment Tolerances: With the broadest alignment tolerances in the industry, a full +/-2 degrees, Mercury II is the easiest and the fastest sensor to align and setup. You can align the Mercury II sensor in under 30 seconds. Built-in or Stick-on Optical Index and Limits: Order tape or linear glass scales with built-in markers for fastest installation, or install stick-on index and limit markers anywhere on cut-to-length tape scales.
Datasheet
Description
Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body. Benefits Mercury II’s encoder technology achieves the highest resolution and accuracy in its class, with low cyclical error, low jitter, smaller sensors, and lower power consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest tape scale system available: only 6mm wide, including index and limits - less than 1/2 the width of other encoder systems. Broadest Alignment Tolerances: With the broadest alignment tolerances in the industry, a full +/-2 degrees, Mercury II is the easiest and the fastest sensor to align and setup. You can align the Mercury II sensor in under 30 seconds. Built-in or Stick-on Optical Index and Limits: Order tape or linear glass scales with built-in markers for fastest installation, or install stick-on index and limit markers anywhere on cut-to-length tape scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Encoders - Mercury™ MII6000 - Celera Motion
Bedford, MA, USA
Precision Linear Encoders
Mercury™ MII6000
Precision Linear Encoders Mercury™ MII6000
Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body. Benefits Mercury II’s encoder technology achieves the highest resolution and accuracy in its class, with low cyclical error, low jitter, smaller sensors, and lower power consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest tape scale system available: only 6mm wide, including index and limits - less than 1/2 the width of other encoder systems. Broadest Alignment Tolerances: With the broadest alignment tolerances in the industry, a full +/-2 degrees, Mercury II is the easiest and the fastest sensor to align and setup. You can align the Mercury II sensor in under 30 seconds. Built-in or Stick-on Optical Index and Limits: Order tape or linear glass scales with built-in markers for fastest installation, or install stick-on index and limit markers anywhere on cut-to-length tape scales.

Mercury II’s advanced sensor design achieves resolutions up to 1.2nm and high accuracy performance in a compact sensor body.

Benefits

  • Mercury II’s encoder technology achieves the highest resolution and accuracy in its class, with low cyclical error, low jitter, smaller sensors, and lower power consumption.
  • Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning.
  • Smallest tape scale system available: only 6mm wide, including index and limits - less than 1/2 the width of other encoder systems.
  • Broadest Alignment Tolerances: With the broadest alignment tolerances in the industry, a full +/-2 degrees, Mercury II is the easiest and the fastest sensor to align and setup. You can align the Mercury II sensor in under 30 seconds.
  • Built-in or Stick-on Optical Index and Limits: Order tape or linear glass scales with built-in markers for fastest installation, or install stick-on index and limit markers anywhere on cut-to-length tape scales.
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category Linear Position Sensors
Product Number Mercury™ MII6000
Product Name Precision Linear Encoders
Sensor Technology Optical Linear Encoder; Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
 - 7753877 - RS Components, Ltd.
RS Components, Ltd.
View Details