Celera Motion Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Designed with ZeroCogTM™ slotless motor technology from Applimotion, the Agility Series enables OEMs to achieve extremely smooth and highly accurate motion profiles using flexible and easy-to-integrate motor components. Ideally suited... | |
| The AgilityRH Series rotary actuators enable OEMs to achieve ultra-smooth and accurate motion profiles and conveniently route cables and other system elements via a large through hole. Built with Agility™ | |
| The Infinity Series enables OEMs to move light payloads in smooth and accurate arc-shaped and full 360-degree rotary motion profiles. Ultra-thin arc-shaped motor segments can be used individually or interconnected... | |
| The Omni Series enables OEMs to design high performance, reliable, small and lightweight systems using flexible and easy-to-integrate rotary motor components. The Omni Series is offered in a wide range... |