Celera Motion Precision Linear Encoders MTE™

Description
MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side mounted. Compact tape scales install quickly and are available with factory-encoded optical index. Product Benefits: Compact Footprint Miniature encoder Compact tape scale Energy Efficient Low power consumption Easy Installation Wide alignment tolerances Top or side mount options Cut-to-length CET scale No external alignment tools Status LED in the Sensor Indicates system health
Datasheet
Description
MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side mounted. Compact tape scales install quickly and are available with factory-encoded optical index. Product Benefits: Compact Footprint Miniature encoder Compact tape scale Energy Efficient Low power consumption Easy Installation Wide alignment tolerances Top or side mount options Cut-to-length CET scale No external alignment tools Status LED in the Sensor Indicates system health
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Linear Encoders - MTE™ - Celera Motion
Bedford, MA, USA
Precision Linear Encoders
MTE™
Precision Linear Encoders MTE™
MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side mounted. Compact tape scales install quickly and are available with factory-encoded optical index. Product Benefits: Compact Footprint Miniature encoder Compact tape scale Energy Efficient Low power consumption Easy Installation Wide alignment tolerances Top or side mount options Cut-to-length CET scale No external alignment tools Status LED in the Sensor Indicates system health

MTE Series units, optimized for use with tape scales, are energy efficient linear encoders that install quickly without any alignment tools. The miniature sensor can be top mounted or side mounted. Compact tape scales install quickly and are available with factory-encoded optical index.

Product Benefits:

Compact Footprint

  • Miniature encoder
  • Compact tape scale

Energy Efficient

  • Low power consumption

Easy Installation

  • Wide alignment tolerances
  • Top or side mount options
  • Cut-to-length CET scale
  • No external alignment tools

Status LED in the Sensor

  • Indicates system health
Supplier's Site Datasheet

Technical Specifications

  Celera Motion
Product Category Linear Position Sensors
Product Number MTE™
Product Name Precision Linear Encoders
Sensor Technology Optical Linear Encoder; Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S90-H3P - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details