VBC Series bearings combine a plated case hardened steel ball with a self lubricating sintered phosphor bronze race secured permanently in a low carbon, steel plated housing. These are an excellent general purpose spherical bearing.
| Alinabal Motion Transfer Devices | |
|---|---|
| Product Category | Spherical Plain Bearings |
| Product Number | VBC-4-G |
| Product Name | Heavy Section Spherical Bearings |
| Features | Self-lubricating |
| Design Units | Inch |
| Bore Diameter | 0.2500 inch (6.35 mm) |
| Length Through Bore | 0.3750 inch (9.52 mm) |