Alinabal Motion Transfer Devices Light Section Spherical Bearings CBA-4-B2

Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : CBA Series: Race : Hardened 52100 steel - single fractured. Ball : Sintered nickel steel - oil impregnated.
Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : CBA Series: Race : Hardened 52100 steel - single fractured. Ball : Sintered nickel steel - oil impregnated.

Suppliers

Company
Product
Description
Supplier Links
Light Section Spherical Bearings - CBA-4-B2 - Alinabal Motion Transfer Devices
Milford, CT, USA
Light Section Spherical Bearings
CBA-4-B2
Light Section Spherical Bearings CBA-4-B2
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : CBA Series: Race : Hardened 52100 steel - single fractured. Ball : Sintered nickel steel - oil impregnated.

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone
Materials :
CBA Series:

    Race : Hardened 52100 steel - single fractured.
    Ball : Sintered nickel steel - oil impregnated.
Supplier's Site

Technical Specifications

  Alinabal Motion Transfer Devices
Product Category Spherical Plain Bearings
Product Number CBA-4-B2
Product Name Light Section Spherical Bearings
Features Self-lubricating
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Length Through Bore 0.3430 inch (8.71 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 382368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.2362 inch (6 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ50ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 2 inch (50.8 mm)
Length Through Bore 1.75 inch (44.45 mm)
View Details
Oscillation - Spherical Bearing - SA1 20UU - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.38 inch (35 mm)
View Details