Alinabal Motion Transfer Devices Light Section Spherical Bearings NBA-12-A

Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : NBA Series : Race : NYLOY® Ball : Sintered bronze - oil impregnated.
Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : NBA Series : Race : NYLOY® Ball : Sintered bronze - oil impregnated.

Suppliers

Company
Product
Description
Supplier Links
Light Section Spherical Bearings - NBA-12-A - Alinabal Motion Transfer Devices
Milford, CT, USA
Light Section Spherical Bearings
NBA-12-A
Light Section Spherical Bearings NBA-12-A
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : NBA Series : Race : NYLOY® Ball : Sintered bronze - oil impregnated.

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone
Materials :
NBA Series :

    Race : NYLOY®
    Ball : Sintered bronze - oil impregnated.
Supplier's Site

Technical Specifications

  Alinabal Motion Transfer Devices
Product Category Spherical Plain Bearings
Product Number NBA-12-A
Product Name Light Section Spherical Bearings
Features Self-lubricating
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Plain Bearings - 529049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 0.9449 inch (24 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
Oscillation - Spherical Bearing - SB22 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 1.46 inch (37 mm)
View Details