Alinabal Motion Transfer Devices Light Section Spherical Bearings PBL-3-A

Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.
Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Light Section Spherical Bearings - PBL-3-A - Alinabal Motion Transfer Devices
Milford, CT, USA
Light Section Spherical Bearings
PBL-3-A
Light Section Spherical Bearings PBL-3-A
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone
Materials :
PBL Series :

    Race : NYLOY® integrally molded around ball.
    Ball : Sintered bronze - oil impregnated.
    Housing: Steel - Plated for corrosion resistance.
Supplier's Site

Technical Specifications

  Alinabal Motion Transfer Devices
Product Category Spherical Plain Bearings
Product Number PBL-3-A
Product Name Light Section Spherical Bearings
Features Self-lubricating
Design Units Inch
Bore Diameter 0.1900 inch (4.83 mm)
Length Through Bore 0.2810 inch (7.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bearings - 382380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1181 inch (3 mm)
Housing Diameter 0.4724 inch (12 mm)
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details
GEZ: Spherical Plain Bearings - GEZ15ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.5470 inch (13.89 mm)
View Details
Oscillation - Spherical Bearing - SA1 80 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 4.72 inch (120 mm)
View Details