Alinabal Motion Transfer Devices Light Section Spherical Bearings PBL -12-A

Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.
Description
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
Light Section Spherical Bearings - PBL -12-A - Alinabal Motion Transfer Devices
Milford, CT, USA
Light Section Spherical Bearings
PBL -12-A
Light Section Spherical Bearings PBL -12-A
CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone Materials : PBL Series : Race : NYLOY® integrally molded around ball. Ball : Sintered bronze - oil impregnated. Housing: Steel - Plated for corrosion resistance.

CBA Series, NBA Series and PBL Series together form Alinabal's light spherical bearings line. The CBA Series features a single fractured race and a self lubricating ball. The ball and race are precision ground to assure maximum bearing surface in the load zone
Materials :
PBL Series :

    Race : NYLOY® integrally molded around ball.
    Ball : Sintered bronze - oil impregnated.
    Housing: Steel - Plated for corrosion resistance.
Supplier's Site

Technical Specifications

  Alinabal Motion Transfer Devices
Product Category Spherical Plain Bearings
Product Number PBL -12-A
Product Name Light Section Spherical Bearings
Features Self-lubricating
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GEZ: Spherical Plain Bearings - GEZ12ES - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore Diameter 0.5000 inch (12.7 mm)
Length Through Bore 0.4370 inch (11.1 mm)
View Details
Oscillation - Spherical Bearing - SB55 - THK America, Inc.
Specs
Design Units Metric
Bore Diameter 3.54 inch (90 mm)
View Details
Plain Bearings - 529008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore Diameter 0.1575 inch (4 mm)
Housing Diameter 0.3150 inch (8 mm)
Description Oil Retaining Tin Bronze
View Details
Spherical Bearings -  - Woodex MECO Industries
Woodex MECO Industries
Specs
Design Units Inch
Bore Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
Description Wooden Soild and Split Bearings
View Details