Cicoil Corporation Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| EZ-Flexx™ Motion Series Plus Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More... | |
| 500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C | |
| Ideal for Control Instrumentation & Temperature Sensing Applications Rated from -65°C to +260°C Available in Type J & Type K Versions with 1 - 8 Conductors | |
| Ideal for Hi-Flex Motion Applications Designed for 1KW, 2KW and 3KW Servo Motors Shielded Power and Signal Wires for 1, 2 or 3 Servo Axes | |
| Ideal for Hi-Flex Motion Applications Shielded Power and Signal Wires in a Compact Flat Cable For 1, 2 or 3 Servo Axes Rated for More Than 10 Million Flexing Cycles... | |
| Ideal for High Definition Multimedia Interface Applications Ultra Flexible Cable for Confined Area and Continuous Motion Meets HDMI 1.3 Digital Audio/Video Specifications Comprised of 4 individually dual shielded 100 ohm... | |
| Ideal for High Performance Data Transmission Applications Ultra Flexible for Confined Area and Continuous Motion Twisted Shielded Signal Pairs for Excellent EMI/RFI Protection | |
| Ideal for High Performance Data Transmission Ultra Flexible Cable for Confined Area and Continuous Motion Exceed FireWire Specs in a Flat, Compact Package | |
| Ideal for High Performance Power & Control Applications Ultra Flexible Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors | |
| Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors | |
| Ideal for High-Flex Servo Power Applications Rated for More Than 10 Million Flexing Cycles 4 Power Conductors in Shielded and Unshielded Versions | |
| Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second | |
| Ideal for Motion Video, Vision and Frame Grabber Applications Exceeds Camera Link© Standards Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds | |
| Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications Available from 4 AWG to 30... | |
| Individually Controlled Impedance Signals with Frequencies Up to 1 GHz Excellent Alternative to Coaxial Cables in Many Applications Choice of 1 - 8 Individually Shielded 100 Ohm Twinax Conductors | |
| Rated from -65°C to +165°C Ultra Flexible Alternative to PVC & Neoprene Festoon Cables Available in 18 AWG to 4 AWG Configurations | |
| Ultra Flexible Ribbon Cable for standard IDC Connectors Available with up to 64 Conductors in .050" or 1mm Pitch -65°C to +260°C Rating – Ideal for the Harshest Environments | |
| USB 2.0 and 3.0 Available Ideal for High Performance Data Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion |