Cicoil Corporation Data & Video Cable - HDMI Flat Cable

Description
Ideal for High Definition Multimedia Interface Applications Ultra Flexible Cable for Confined Area and Continuous Motion Meets HDMI 1.3 Digital Audio/Video Specifications Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield, Cicoil's Flexx-Sil™ jacketed HDMI cables are designed for highly demanding high resolution video signal transmission applications. Cicoil's design is an excellent alternative to standard HDMI cables where resistance to mechanical stress, temperature extremes, vibration, tight bending and harsh environments is required. Applications High Definition Multimedia Interfaces
Datasheet
Description
Ideal for High Definition Multimedia Interface Applications Ultra Flexible Cable for Confined Area and Continuous Motion Meets HDMI 1.3 Digital Audio/Video Specifications Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield, Cicoil's Flexx-Sil™ jacketed HDMI cables are designed for highly demanding high resolution video signal transmission applications. Cicoil's design is an excellent alternative to standard HDMI cables where resistance to mechanical stress, temperature extremes, vibration, tight bending and harsh environments is required. Applications High Definition Multimedia Interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data & Video Cable - HDMI Flat Cable -  - Cicoil Corporation
Valencia, CA, USA
Data & Video Cable - HDMI Flat Cable
Data & Video Cable - HDMI Flat Cable
Ideal for High Definition Multimedia Interface Applications Ultra Flexible Cable for Confined Area and Continuous Motion Meets HDMI 1.3 Digital Audio/Video Specifications Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield, Cicoil's Flexx-Sil™ jacketed HDMI cables are designed for highly demanding high resolution video signal transmission applications. Cicoil's design is an excellent alternative to standard HDMI cables where resistance to mechanical stress, temperature extremes, vibration, tight bending and harsh environments is required. Applications High Definition Multimedia Interfaces
  • Ideal for High Definition Multimedia Interface Applications
  • Ultra Flexible Cable for Confined Area and Continuous Motion
  • Meets HDMI 1.3 Digital Audio/Video Specifications

Comprised of 4 individually dual shielded 100 ohm and one bundle of 5 twisted 28 AWG pairs with an overall shield, Cicoil's Flexx-Sil™ jacketed HDMI cables are designed for highly demanding high resolution video signal transmission applications. Cicoil's design is an excellent alternative to standard HDMI cables where resistance to mechanical stress, temperature extremes, vibration, tight bending and harsh environments is required.

Applications High Definition Multimedia Interfaces

Supplier's Site Datasheet

Technical Specifications

  Cicoil Corporation
Product Category Cable Assemblies
Product Name Data & Video Cable - HDMI Flat Cable
Application Video; High Definition Multimedia Interfaces
Cable Type Flat Cable
Cable Shielding Braid
Cable Length 3 to 12 ft (9.14 to 36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D connector
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details