Cicoil Corporation Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| 500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C | |
| Ideal for Motion and Harsh Environment Applications Exceeds ANSI/TIA/EIA-568-A and TIA/EIA-568-B Cat 5e Specs Supporting Data Rates to 1 Gb/second |