Cicoil Corporation Data & Video Cable - Cat 6A Ethernet Flat Cable

Description
500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C
Datasheet
Description
500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data & Video Cable - Cat 6A Ethernet Flat Cable -  - Cicoil Corporation
Valencia, CA, USA
Data & Video Cable - Cat 6A Ethernet Flat Cable
Data & Video Cable - Cat 6A Ethernet Flat Cable
500 MHz Performance Speeds Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet) Rated for More than 10 Million Flexing Cycles Exceptional EMI/RFI Suppression Rated for Temperatures from -65°C to +165°C
  • 500 MHz Performance Speeds
  • Ideal for 100BASE-TX and 10GBASE-T (10-Gigabit Ethernet)
  • Rated for More than 10 Million Flexing Cycles
  • Exceptional EMI/RFI Suppression
  • Rated for Temperatures from -65°C to +165°C
Supplier's Site Datasheet

Technical Specifications

  Cicoil Corporation
Product Category Cable Assemblies
Product Name Data & Video Cable - Cat 6A Ethernet Flat Cable
Application LAN / Ethernet; Networking; PLC and DCS Automation Networks, Field Level Networking and Ethernet Networks
Product Type Cat 6A
Cable Type Flat Cable
Cable Length 3 to 12 ft (9.14 to 36.58 dm)
Unlock Full Specs
to access all available technical data