Cicoil Corporation Unshielded Cables - Thermocouple Flat Cable

Description
Ideal for Control Instrumentation & Temperature Sensing Applications Rated from -65°C to +260°C Available in Type J & Type K Versions with 1 - 8 Conductors
Datasheet
Description
Ideal for Control Instrumentation & Temperature Sensing Applications Rated from -65°C to +260°C Available in Type J & Type K Versions with 1 - 8 Conductors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Cables - Thermocouple Flat Cable -  - Cicoil Corporation
Valencia, CA, USA
Unshielded Cables - Thermocouple Flat Cable
Unshielded Cables - Thermocouple Flat Cable
Ideal for Control Instrumentation & Temperature Sensing Applications Rated from -65°C to +260°C Available in Type J & Type K Versions with 1 - 8 Conductors
  • Ideal for Control Instrumentation & Temperature Sensing Applications
  • Rated from -65°C to +260°C
  • Available in Type J & Type K Versions with 1 - 8 Conductors
Supplier's Site Datasheet

Technical Specifications

  Cicoil Corporation
Product Category Cable Assemblies
Product Name Unshielded Cables - Thermocouple Flat Cable
Application Instrumentation and Control; Temperature Sensing, Heating & Air Conditioning, Cooking Equipment
Cable Type Flat Cable
Cable Shielding No Shielding
Cable Length 3 to 12 ft (9.14 to 36.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details