Cicoil Corporation Datasheets for Medical Cable Assemblies
Medical cable assemblies are designed to connect medical and laboratory instruments and equipment. They transmit power and/or data and usually have an abrasion-resistant jacket that provides relatively low surface friction and mechanical durability. Many are designed with a high degree of flexibility to avoid kinking, and temperature-resistance to withstand autoclave sterilization. Some are disposable.
Medical Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| Ideal for High Performance Power & Control Applications Ultra Flexible Cable for Confined Area and Continuous Motion 4 AWG - 28 AWG Conductors Available in 2 - 12 Conductors | |
| Ideal for High Performance Video Transmission Applications Ultra Flexible Cable for Confined Area and Continuous Motion 1 - 8 Individual 50 or 75 Ohm Coax Conductors | |
| Ideal for Motion Video, Vision and Frame Grabber Applications Exceeds Camera Link© Standards Separately-Shielded Conductors in Flat Package Provides Fastest Data Speeds | |
| Ideal for Power Applications Requiring Voltages up to 42,000 Volts DC Excellent Alternative to PVC & Teflon Wire in Confined Area and Motion Applications Available from 4 AWG to 30... | |
| Ultra Flexible Ribbon Cable for standard IDC Connectors Available with up to 64 Conductors in .050" or 1mm Pitch -65°C to +260°C Rating – Ideal for the Harshest Environments |