Bijur Delimon International Injector FL-1

Description
Application FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function The lubricant under pressure is introduced into entry port and pushes a seal which opens teh entry channel. Pressure moves the main piston to deliver a preadjusted volume determined by the value of the discharge chamber. At the end of the lubrication cycle, the vent valves relieves the primary line. Spring which was compressed, pushes the seal to its initial position and opens the entry channel. When the main piston moves to the top, it transfers the lubricant into the discharge chamber. The injector is ready for the next cycle.
Description
Application FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function The lubricant under pressure is introduced into entry port and pushes a seal which opens teh entry channel. Pressure moves the main piston to deliver a preadjusted volume determined by the value of the discharge chamber. At the end of the lubrication cycle, the vent valves relieves the primary line. Spring which was compressed, pushes the seal to its initial position and opens the entry channel. When the main piston moves to the top, it transfers the lubricant into the discharge chamber. The injector is ready for the next cycle.

Suppliers

Company
Product
Description
Supplier Links
Injector - FL-1 - Bijur Delimon International
Morrisville, NC, USA
Injector
FL-1
Injector FL-1
Application FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system. Function The lubricant under pressure is introduced into entry port and pushes a seal which opens teh entry channel. Pressure moves the main piston to deliver a preadjusted volume determined by the value of the discharge chamber. At the end of the lubrication cycle, the vent valves relieves the primary line. Spring which was compressed, pushes the seal to its initial position and opens the entry channel. When the main piston moves to the top, it transfers the lubricant into the discharge chamber. The injector is ready for the next cycle.

Application

FL1 Injectors are positive displacement type. They have adjustable outputs and a visual indicator pin. They can supply one lubrication point, or several in combination with a progressive divider. All incorporate grease zerk fittings for priming system.

Function

The lubricant under pressure is introduced into entry port and pushes a seal which opens teh entry channel. Pressure moves the main piston to deliver a preadjusted volume determined by the value of the discharge chamber.

At the end of the lubrication cycle, the vent valves relieves the primary line. Spring which was compressed, pushes the seal to its initial position and opens the entry channel. When the main piston moves to the top, it transfers the lubricant into the discharge chamber. The injector is ready for the next cycle.

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Nozzles
Product Number FL-1
Product Name Injector
Media Oil; Other; Grease
Application Lubrication
Maximum Pressure 3500 psi (2463 m H2O)
Temperature Range 40 to 350 F (4.44 to 177 C)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

Mixer Nozzles - 2397788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Lee Spin Jet® Nozzle -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
No Drip Internal Mix Narrow Angle Round Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 66 GPH (69.4 ml/sec)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details