Bijur Delimon International Injectors and Manifolds CXL

Description
Application Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close proximity to the points of lubrication. A wide selection of discharge rates combined with a corrosion resistant finish make this product ideally suited for mobile applications. Features External adjustment by replacing fixed discharge caps with no special tools required Each injector features a visual indicator pin for simple inspection and troubleshooting Positive displacement – no under or over lubrication at individual lubrication points CXL Injectors are easy to understand, install and service One lubricant supply line means lower installation cost Corrosion resistant for harsh environments
Description
Application Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close proximity to the points of lubrication. A wide selection of discharge rates combined with a corrosion resistant finish make this product ideally suited for mobile applications. Features External adjustment by replacing fixed discharge caps with no special tools required Each injector features a visual indicator pin for simple inspection and troubleshooting Positive displacement – no under or over lubrication at individual lubrication points CXL Injectors are easy to understand, install and service One lubricant supply line means lower installation cost Corrosion resistant for harsh environments

Suppliers

Company
Product
Description
Supplier Links
Injectors and Manifolds - CXL - Bijur Delimon International
Morrisville, NC, USA
Injectors and Manifolds
CXL
Injectors and Manifolds CXL
Application Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close proximity to the points of lubrication. A wide selection of discharge rates combined with a corrosion resistant finish make this product ideally suited for mobile applications. Features External adjustment by replacing fixed discharge caps with no special tools required Each injector features a visual indicator pin for simple inspection and troubleshooting Positive displacement – no under or over lubrication at individual lubrication points CXL Injectors are easy to understand, install and service One lubricant supply line means lower installation cost Corrosion resistant for harsh environments

Application

Designed for use in single line high pressure automatic grease systems, CXL Injectors deliver precise volumes of lubricant at predetermined intervals. Injectors are normally mounted in manifolds in close proximity to the points of lubrication. A wide selection of discharge rates combined with a corrosion resistant finish make this product ideally suited for mobile applications.

Features

  • External adjustment by replacing fixed discharge caps with no special tools required
  • Each injector features a visual indicator pin for simple inspection and troubleshooting
  • Positive displacement – no under or over lubrication at individual lubrication points
  • CXL Injectors are easy to understand, install and service
  • One lubricant supply line means lower installation cost
  • Corrosion resistant for harsh environments
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Nozzles
Product Number CXL
Product Name Injectors and Manifolds
Media Other; Grease
Application Lubrication
Maximum Pressure 3600 psi (2534 m H2O)
Temperature Range 350 F (177 C)
Pattern Stream
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
TF Series Full Cone Spiral Nozzle, 1 NPT -  - EXAIR
Specs
Media Water
Application Cleaning
Pattern Cone Spiral
View Details
Air gun nozzle - ADNA-PDAD-22 - Festo Corporation
Specs
Media Air
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details