Mystaire, Inc. Datasheets for Workbenches and Workstations (Industrial)
Industrial workbenches and industrial workstations are locations where personnel perform work. Products range from economy workbenches to cleanroom and electronic assembly benches.
Workbenches and Workstations (Industrial): Learn more
| Product Name | Notes |
|---|---|
| Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber... | |
| Isola™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola™ PRO polypropylene filtered workstations, standard with a thermally-fused integral... | |
| Isola™ Vue filtered chemical workstation offers a 360° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during... | |
| Mystaire® CleanPrep™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep™ workstations are constructed from thermally-fused polypropylene... | |
| Mystaire® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and... | |
| Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the... | |
| The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility... | |
| The MY-ISO5 Series of Laminar Flow Cabinets provide an ISO 5 sterile environment for the handling of sensitive materials. The work area is continuously bathed with ISO 5 HEPA-filtered air... | |
| The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of... | |
| The Mystaire® horizontal laminar flow clean bench is specially designed to provide a Class 100/ISO5 particle-free clean-air environment needed for laboratory testing, manufacturing, inspection, or pharmaceutical procedures. Precise horizontal laminar... | |
| The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can... | |
| The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface... |