Mystaire, Inc. Downflow Workstation

Description
The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Lightweight durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel work surface Internal fluorescent light Automatic filter monitoring and alarm HEPA or carbon filtration
Description
The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Lightweight durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel work surface Internal fluorescent light Automatic filter monitoring and alarm HEPA or carbon filtration

Suppliers

Company
Product
Description
Supplier Links
Downflow Workstation -  - Mystaire, Inc.
Creedmoor, NC, United States
Downflow Workstation
Downflow Workstation
The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Lightweight durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel work surface Internal fluorescent light Automatic filter monitoring and alarm HEPA or carbon filtration

The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room.

FEATURES

  • Lightweight durable aluminum frame
  • Corrosion resistant powder-coated exterior
  • Stainless steel work surface
  • Internal fluorescent light
  • Automatic filter monitoring and alarm
  • HEPA or carbon filtration
Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Name Downflow Workstation
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 1357365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Tekzone hutches - TZ-JEE40X2102P - Rousseau Metal Inc.
Specs
Length 40.0 inch (1016 mm)
Width 36.0 inch (914.40 mm)
Height 24.0 inch (610 mm)
View Details
Anaerobic Workstation - Concept 500 - Baker
Specs
Type Cleanroom
Length 31.4 inch (798 mm)
Width 54.8 inch (1391.92 mm)
View Details