Mystaire, Inc. Datasheets for Downdraft Tables
Downdraft tables are self-contained, portable filtration systems that remove harmful particulates and return filtered air.
Downdraft Tables: Learn more
| Product Name | Notes |
|---|---|
| Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber... | |
| Isola™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola™ PRO polypropylene filtered workstations, standard with a thermally-fused integral... | |
| Isola™ Vue filtered chemical workstation offers a 360° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during... | |
| Mystaire® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and... | |
| The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of... | |
| The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface... |