Mystaire, Inc. Datasheets for Fume and Smoke Collectors

Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.


Fume and Smoke Collectors: Learn more

Product Name Notes
Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber...
Isola™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola™ PRO polypropylene filtered workstations, standard with a thermally-fused integral...
Isola™ Vue filtered chemical workstation offers a 360° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during...
Mystaire® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and...
The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of...
The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface...