Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber is dual-wall thermally-fused solid polypropylene allowing the installation of common laboratory fixtures and electrical outlets, if needed. The main chamber, made from structural polypropylene, offers superior chemical resistance while the contoured entry foil provides both spill containment and smooth airflow dynamics. The angled and rolled entry design of the Isola™ EDGE promotes a smooth, turbulent-free work area which reduces eddy currents that affect containment.
| Mystaire, Inc. | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | Isola Edge |
| Product Name | Filtered Workstation |
| Type | Cleanroom |
| Length | 28.0 inch (711 mm) |
| Width | 36.0 to 72.0 inch (914.40 to 1828.80 mm) |