Mystaire, Inc. Downflow Latent Print Dusting Station

Description
The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel removable work surface Internal vapor proof fluorescent light Automatic filter monitoring and alarm
Description
The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel removable work surface Internal vapor proof fluorescent light Automatic filter monitoring and alarm

Suppliers

Company
Product
Description
Supplier Links
Downflow Latent Print Dusting Station -  - Mystaire, Inc.
Creedmoor, NC, United States
Downflow Latent Print Dusting Station
Downflow Latent Print Dusting Station
The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room. FEATURES Durable aluminum frame Corrosion resistant powder-coated exterior Stainless steel removable work surface Internal vapor proof fluorescent light Automatic filter monitoring and alarm

The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface and contaminants are removed by a series of filters. After the fumes or particulates are filtered, clean air is returned to the room.

FEATURES

  • Durable aluminum frame
  • Corrosion resistant powder-coated exterior
  • Stainless steel removable work surface
  • Internal vapor proof fluorescent light
  • Automatic filter monitoring and alarm
Supplier's Site

Technical Specifications

  Mystaire, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Name Downflow Latent Print Dusting Station
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details