Mystaire, Inc. Datasheets for Fume Hoods
Laboratory fume hoods are partially enclosed workspaces that are exhausted to the outside.
Fume Hoods: Learn more
| Product Name | Notes |
|---|---|
| Isola™ EDGE Filtered Chemical Workstation was designed and engineered to provide the end user with superior filtration while offering the same conveniences found on traditional laboratory hoods. The main chamber... | |
| Isola™ PRO polypropylene filtered chemical workstation removes toxic particulate, chemical fumes and vapors protecting both the operator and the environment. Isola™ PRO polypropylene filtered workstations, standard with a thermally-fused integral... | |
| Isola™ Vue filtered chemical workstation offers a 360° clear viewing area which makes it ideal for demonstration experiments. The clear polycarbonate shell protects both the end user and observers during... | |
| Mystaire® CleanPrep™ dead air boxes are circulation-free enclosures that establish an ideal work area to protect against contamination in sensitive PCR amplification reactions. CleanPrep™ workstations are constructed from thermally-fused polypropylene... | |
| Mystaire® ductless fume hoods are self-contained, filtered enclosures that remove hazardous fumes, vapors and particles from virtually any laboratory application. Unlike traditional fume hoods there are no installation costs and... | |
| Mystaire® FR‑Series drying cabinets are constructed with a durable and rigid powder-coated aluminum frame, while the interior drying chamber is molded from fiberglass. Added security comes from the powder coated... | |
| Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the... | |
| Mystaire® CA Series cyanoacrylate fuming chambers are the standard by which automated latent print development chambers are measured. The patented* recirculation filtration system with precise process controls for time,... | |
| SecureDry™ evidence drying cabinets are designed to provide a secure and dedicated area for drying wet evidentiary items while creating a barrier to keep out the potential threat of cross... | |
| The Latitude Series C Filtered Hoods provide biotechnology and pharmaceutical companies with an important safety solution when handling potentially harmful chemicals in particulate and/or liquid forms. Latitude maximizes user accessibility... | |
| The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of... | |
| The Mystaire® Latitude Fentanyl Filtered Hood is designed for safe, effective containment of fentanyl and its analogues during manipulation and laboratory analysis. Exposure to fentanyl and other opioids can... | |
| The workstation’s open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn downward through the stainless steel work surface... |