Legrand - Pass & Seymour Single Throw Safety/Disconnect Switch PS30SSAX3

Description
HEAVY DUTY, SAFETY TYPE 7.38 INCH L X 4.88 INCH D SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 5 HP AT 240 VAC 3-PHASE POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION CONSTRUCTIONAL FEATURE WATERTIGHT, IMPACT/CORROSION RESISTANT INCLUDES 3 AUXILIARY CONTACT APPLICATION INDUSTRIAL
Description
HEAVY DUTY, SAFETY TYPE 7.38 INCH L X 4.88 INCH D SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 5 HP AT 240 VAC 3-PHASE POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION CONSTRUCTIONAL FEATURE WATERTIGHT, IMPACT/CORROSION RESISTANT INCLUDES 3 AUXILIARY CONTACT APPLICATION INDUSTRIAL

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Single Throw Safety/Disconnect Switch
PS30SSAX3
Single Throw Safety/Disconnect Switch PS30SSAX3
HEAVY DUTY, SAFETY TYPE 7.38 INCH L X 4.88 INCH D SIZE THERMOPLASTIC ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X ENCLOSURE 30 AMPERE CURRENT RATING 5 HP AT 240 VAC 3-PHASE POWER RATING NO NEUTRAL TYPE 600 V AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION CONSTRUCTIONAL FEATURE WATERTIGHT, IMPACT/CORROSION RESISTANT INCLUDES 3 AUXILIARY CONTACT APPLICATION INDUSTRIAL
  • HEAVY DUTY, SAFETY TYPE
  • 7.38 INCH L X 4.88 INCH D SIZE
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • NEMA 4X ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 5 HP AT 240 VAC 3-PHASE POWER RATING
  • NO NEUTRAL TYPE
  • 600 V AC VOLTAGE RATING
  • NON-FUSIBLE FUSE PROVISION
  • CONSTRUCTIONAL FEATURE WATERTIGHT, IMPACT/CORROSION RESISTANT
  • INCLUDES 3 AUXILIARY CONTACT
  • APPLICATION INDUSTRIAL
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Disconnect Switches
Product Number PS30SSAX3
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-DF3J6-98-412-414 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 100 amps
View Details