Legrand - Pass & Seymour Single Throw Safety/Disconnect Switch RS100

Description
SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION
Description
SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Single Throw Safety/Disconnect Switch
RS100
Single Throw Safety/Disconnect Switch RS100
SAFETY TYPE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING 120/208/240/277/480/ 600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION
  • SAFETY TYPE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 5 HP AT 120 VAC, 10 HP AT 208 VAC, 15 HP AT 240/277 VAC, 30 HP AT 480 VAC, 25 HP AT 240 VAC, 50 HP AT 480/600 VAC OR 277/480 VAC STAR 3-PHASE OR 347/600 VAC STAR 3-PHASE, 20 HP AT 120/208 VAC STAR POWER RATING
  • 120/208/240/277/480/600 VAC, 120/208 VAC STAR, 277/480 VAC STAR, 347/600 VAC STAR AC VOLTAGE RATING
  • NON-FUSIBLE FUSE PROVISION
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Disconnect Switches
Product Number RS100
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-BF3H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Rating 30 amps
View Details