Legrand - Pass & Seymour Single Throw Safety/Disconnect Switch RS30

Description
SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600 VAC OR 480 VAC STAR/277 VAC OR 600 VAC STAR/347 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION
Datasheet
Description
SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600 VAC OR 480 VAC STAR/277 VAC OR 600 VAC STAR/347 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - RS30 - Legrand - Pass & Seymour
Syracuse, NY, USA
Single Throw Safety/Disconnect Switch
RS30
Single Throw Safety/Disconnect Switch RS30
SAFETY TYPE 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL, CUL APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600 VAC OR 480 VAC STAR/277 VAC OR 600 VAC STAR/347 VAC 3-PHASE POWER RATING 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING NON-FUSIBLE FUSE PROVISION
  • SAFETY TYPE
  • 7.38 INCH W X 4.88 INCH D X 9.69 INCH H SIZE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 208 VAC, 3 HP AT 240/277 VAC, 5 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 10 HP AT 480/600 VAC OR 480 VAC STAR/277 VAC OR 600 VAC STAR/347 VAC 3-PHASE POWER RATING
  • 120/208/240/277/480/600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING
  • NON-FUSIBLE FUSE PROVISION
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Disconnect Switches
Product Number RS30
Product Name Single Throw Safety/Disconnect Switch
Type Non-Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - VHS -  - VICFUSE
Specs
Type Fusible
Current Rating 160 to 630 amps
Operating Voltage 690 to 1200 volts
View Details
S132 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 150 to 250 amps
Operating Voltage 100 volts
View Details
Disconnect Switch - 1494G-CC3R6-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details