Legrand - Pass & Seymour Single Throw Safety/Disconnect Switch PS100-FSS

Description
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 30 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL
Datasheet
Description
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 30 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS100-FSS - Legrand - Pass & Seymour
Syracuse, NY, USA
Single Throw Safety/Disconnect Switch
PS100-FSS
Single Throw Safety/Disconnect Switch PS100-FSS
11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 30 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL
  • 11.13 INCH W X 11.06 INCH D X 8.88 INCH H SIZE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 2 HP AT 120 VAC, 5 HP AT 208/240 VAC, 7-1/2 HP AT 277 VAC, 10 HP AT 208 VAC STAR/120 VAC OR 240 VAC 3-PHASE/480 VAC, 20 HP AT 480 VAC STAR/277 VAC OR 480 VAC 3-PHASE, 30 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE (STANDARD) POWER RATING
  • CLASS J FUSE TYPE
  • SWITCHING NEUTRAL TYPE
  • 120/208/240/277/480/600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • PS MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Disconnect Switches
Product Number PS100-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Phase Three Phase
Current Rating 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-BF3N-1S-203W-989 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
S135 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Operating Voltage 300 volts
View Details
Motor Disconnect Switches - KEM480CUL - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details