Auburn Bearing & Manufacturing Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series... | |
| Ball Thrust Bearing Enclosed Style Spherical Seat "Auburn" Grooves. The Enclosed Style T-170 Ball Thrust Bearing with spherical seat is recommended for use in exposed locations where protection from foreign... | |
| This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel... | |
| This enclosed style series offers protection from dust, dirt, water and foreign matter. The balls are retained between two hardened steel races banded together by a mild steel or brass... | |
| This open style roller series is suitable for applications where space is limited and bearings of heavy load carrying capacity are required. Because they have a larger contact area, the... | |
| This open style round groove series is recommended for use in locations that require a relatively small bearing to provide unusual capacity and life for its size. The balls are... | |
| This open style series is designed to offer the best possible use of the limited bearing space that may be available. T-101 consists of two hardened steel races with a... | |
| This open style series requires protection from dust, dirt, water and foreign matter; therefore a machined housing or oil bath is recommended. The balls are retained between two hardened steel... | |
| This totally enclosed style series is recommended for use in exposed locations where protection from foreign matter is required, this one piece design answers the need for an easily installed... | |
| This totally enclosed style series is recommended for use in exposed locations where protection from foreign matter is required. The one piece design answers the need for an easily installed... |