This open style round groove series is recommended for use in locations that require a relatively small bearing to provide unusual capacity and life for its size. The balls are retained between two thick hardened steel races with deep round grooves and held together by a center rivet. The one piece design of the T-114-RG series offers easy installation. The open style allows maximum circulation of lubricating products. Auburn Open Style T-114-RG Ball Thrust Bearing answers the need for an easily installed bearing requiring a minimum amount of machine work for its use. The small pitch diameter of the ball grooves for a given shaft diameter, and the large diameter balls used give a relatively low peripheral ball speed. This, together with the heavy washer sections and deep grooves, result; in a bearing of unusual capacity and life for its size. It is self-contained; the two races and balls are held together as a unit by the center pin.
| Auburn Bearing & Manufacturing | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | T-114-RG-3003 |
| Product Name | T-114-RG: Open Style Thrust Bearing With Center Rivet |
| Primary Bearing Category | Thrust Bearing |