Auburn Bearing & Manufacturing AE: Open Style Roller Bearing AE-AE 45

Description
This open style roller series is suitable for applications where space is limited and bearings of heavy load carrying capacity are required. Because they have a larger contact area, the roller series offers increased load capacity and greater shock absorption than ball bearings with similar dimensions. The AE bearing consists of three pieces: a bronze retainer with hardened steel rollers and two hardened steel, ground finished races. The SAE 660 bronze retainer that separates and retains the rollers is well suited for applications where lack of lubrication or contamination prohibit using stamped out or plastic retainers.
Description
This open style roller series is suitable for applications where space is limited and bearings of heavy load carrying capacity are required. Because they have a larger contact area, the roller series offers increased load capacity and greater shock absorption than ball bearings with similar dimensions. The AE bearing consists of three pieces: a bronze retainer with hardened steel rollers and two hardened steel, ground finished races. The SAE 660 bronze retainer that separates and retains the rollers is well suited for applications where lack of lubrication or contamination prohibit using stamped out or plastic retainers.

Suppliers

Company
Product
Description
Supplier Links
AE: Open Style Roller Bearing - AE-AE 45 - Auburn Bearing & Manufacturing
Macedon, NY, USA
AE: Open Style Roller Bearing
AE-AE 45
AE: Open Style Roller Bearing AE-AE 45
This open style roller series is suitable for applications where space is limited and bearings of heavy load carrying capacity are required. Because they have a larger contact area, the roller series offers increased load capacity and greater shock absorption than ball bearings with similar dimensions. The AE bearing consists of three pieces: a bronze retainer with hardened steel rollers and two hardened steel, ground finished races. The SAE 660 bronze retainer that separates and retains the rollers is well suited for applications where lack of lubrication or contamination prohibit using stamped out or plastic retainers.

This open style roller series is suitable for applications where space is limited and bearings of heavy load carrying capacity are required. Because they have a larger contact area, the roller series offers increased load capacity and greater shock absorption than ball bearings with similar dimensions. The AE bearing consists of three pieces: a bronze retainer with hardened steel rollers and two hardened steel, ground finished races. The SAE 660 bronze retainer that separates and retains the rollers is well suited for applications where lack of lubrication or contamination prohibit using stamped out or plastic retainers.

Supplier's Site

Technical Specifications

  Auburn Bearing & Manufacturing
Product Category Roller Bearings
Product Number AE-AE 45
Product Name AE: Open Style Roller Bearing
Bore 3.5000 inch (88.900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBE Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
Roller Bearings - 2482869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details
.8750 in. ID, 1.5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 86000 lbs (39002 kg)
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-9-1/2 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 3.2550 inch (82.677 mm)
Overall Width 4.5000 inch (114.300 mm)
View Details