Auburn Bearing & Manufacturing 2900: Open Style, Metric Size With Retainer Thrust Bearing 2907

Description
Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes range from 10mm (0.394 inch) to 140mm (5.512 inch) Inside Diameter (ID) and 26mm (1.024 inch) to 185mm (7.283 inch) Outside Diameter (OD). This new line is DFARS compliant and is available through your local bearing distributor.
Description
Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes range from 10mm (0.394 inch) to 140mm (5.512 inch) Inside Diameter (ID) and 26mm (1.024 inch) to 185mm (7.283 inch) Outside Diameter (OD). This new line is DFARS compliant and is available through your local bearing distributor.

Suppliers

Company
Product
Description
Supplier Links
2900: Open Style, Metric Size With Retainer Thrust Bearing - 2907 - Auburn Bearing & Manufacturing
Macedon, NY, USA
2900: Open Style, Metric Size With Retainer Thrust Bearing
2907
2900: Open Style, Metric Size With Retainer Thrust Bearing 2907
Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes range from 10mm (0.394 inch) to 140mm (5.512 inch) Inside Diameter (ID) and 26mm (1.024 inch) to 185mm (7.283 inch) Outside Diameter (OD). This new line is DFARS compliant and is available through your local bearing distributor.

Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes range from 10mm (0.394 inch) to 140mm (5.512 inch) Inside Diameter (ID) and 26mm (1.024 inch) to 185mm (7.283 inch) Outside Diameter (OD). This new line is DFARS compliant and is available through your local bearing distributor.

Supplier's Site

Technical Specifications

  Auburn Bearing & Manufacturing
Product Category Ball Bearings
Product Number 2907
Product Name 2900: Open Style, Metric Size With Retainer Thrust Bearing
Primary Bearing Category Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details