Auburn Ball Bearing is proud to announce its newest product to their line of trusted thrust bearings, the 2900 ball thrust bearing with nylon retainer.2900 DiagramThis metric dimension 2900 series is the interchange for an industry standard bearing. Sizes range from 10mm (0.394 inch) to 140mm (5.512 inch) Inside Diameter (ID) and 26mm (1.024 inch) to 185mm (7.283 inch) Outside Diameter (OD). This new line is DFARS compliant and is available through your local bearing distributor.
| Auburn Bearing & Manufacturing | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 2921 |
| Product Name | 2900: Open Style, Metric Size With Retainer Thrust Bearing |
| Primary Bearing Category | Thrust Bearing |