Auburn Bearing & Manufacturing T-101: Open Style Thrust Bearing T-101-16

Description
This open style series is designed to offer the best possible use of the limited bearing space that may be available. T-101 consists of two hardened steel races with a full complement of balls. When preloaded and installed so as to be held by the outside diameter B, the "V" grooved raceways enable this series to carry radial loads equal to 25% of its thrust load capacity, while decreasing the amount of friction created by a full contact round groove design. The open style design of this bearing will allow the maximum circulation of lubricating products.
Description
This open style series is designed to offer the best possible use of the limited bearing space that may be available. T-101 consists of two hardened steel races with a full complement of balls. When preloaded and installed so as to be held by the outside diameter B, the "V" grooved raceways enable this series to carry radial loads equal to 25% of its thrust load capacity, while decreasing the amount of friction created by a full contact round groove design. The open style design of this bearing will allow the maximum circulation of lubricating products.

Suppliers

Company
Product
Description
Supplier Links
T-101: Open Style Thrust Bearing - T-101-16 - Auburn Bearing & Manufacturing
Macedon, NY, USA
T-101: Open Style Thrust Bearing
T-101-16
T-101: Open Style Thrust Bearing T-101-16
This open style series is designed to offer the best possible use of the limited bearing space that may be available. T-101 consists of two hardened steel races with a full complement of balls. When preloaded and installed so as to be held by the outside diameter B, the "V" grooved raceways enable this series to carry radial loads equal to 25% of its thrust load capacity, while decreasing the amount of friction created by a full contact round groove design. The open style design of this bearing will allow the maximum circulation of lubricating products.

This open style series is designed to offer the best possible use of the limited bearing space that may be available. T-101 consists of two hardened steel races with a full complement of balls. When preloaded and installed so as to be held by the outside diameter B, the "V" grooved raceways enable this series to carry radial loads equal to 25% of its thrust load capacity, while decreasing the amount of friction created by a full contact round groove design. The open style design of this bearing will allow the maximum circulation of lubricating products.

Supplier's Site

Technical Specifications

  Auburn Bearing & Manufacturing
Product Category Ball Bearings
Product Number T-101-16
Product Name T-101: Open Style Thrust Bearing
Primary Bearing Category Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details