Auburn Bearing & Manufacturing T-200-RG: Enclosed, Double Grooved Raceways Thrust Bearing DD-4

Description
This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel races banded together by a mild steel or brass sleeve on the outside diameter. The double grooved raceways provide increased capacity without increasing the overall thickness of the bearing. Auburn Enclosed Style T-200-RG Ball Thrust Bearing is recommended for use where maximum carrying capacity is desired but thickness space is limited. It is self-contained; the two races and balls are held together as a unit by the outside sleeve.
Description
This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel races banded together by a mild steel or brass sleeve on the outside diameter. The double grooved raceways provide increased capacity without increasing the overall thickness of the bearing. Auburn Enclosed Style T-200-RG Ball Thrust Bearing is recommended for use where maximum carrying capacity is desired but thickness space is limited. It is self-contained; the two races and balls are held together as a unit by the outside sleeve.

Suppliers

Company
Product
Description
Supplier Links
T-200-RG: Enclosed, Double Grooved Raceways Thrust Bearing - DD-4 - Auburn Bearing & Manufacturing
Macedon, NY, USA
T-200-RG: Enclosed, Double Grooved Raceways Thrust Bearing
DD-4
T-200-RG: Enclosed, Double Grooved Raceways Thrust Bearing DD-4
This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel races banded together by a mild steel or brass sleeve on the outside diameter. The double grooved raceways provide increased capacity without increasing the overall thickness of the bearing. Auburn Enclosed Style T-200-RG Ball Thrust Bearing is recommended for use where maximum carrying capacity is desired but thickness space is limited. It is self-contained; the two races and balls are held together as a unit by the outside sleeve.

This enclosed style round groove series is recommended for use where maximum carrying capacity is desired but thickness space available is limited. The balls are retained between two hardened steel races banded together by a mild steel or brass sleeve on the outside diameter. The double grooved raceways provide increased capacity without increasing the overall thickness of the bearing. Auburn Enclosed Style T-200-RG Ball Thrust Bearing is recommended for use where maximum carrying capacity is desired but thickness space is limited. It is self-contained; the two races and balls are held together as a unit by the outside sleeve.

Supplier's Site

Technical Specifications

  Auburn Bearing & Manufacturing
Product Category Ball Bearings
Product Number DD-4
Product Name T-200-RG: Enclosed, Double Grooved Raceways Thrust Bearing
Primary Bearing Category Thrust Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details